Search
Filters

EPM1270T144C3N

Part No :
EPM1270T144C3N
Manufacturer :
Catalog :
Embedded - CPLDs(Complex Programmable Logic Devices)
Description :
IC CPLD 980MC 6.2NS 144TQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.2ns
Voltage Supply - Internal 2.5V, 3.3V
Number of Logic Elements/Blocks 1270
Number of Macrocells 980
Number of I/O 116
Temperature Range - Operating 0°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 144-TQFP (20x20)
Win Source Part Number 203891-EPM1270T144C3N
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
Quantity per package 60
Altera EPM1270T144C3N is available at WIN SOURCE. Please review product page below for detailed information, including EPM1270T144C3N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPM1270T144C3N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.2ns
Voltage Supply - Internal 2.5V, 3.3V
Number of Logic Elements/Blocks 1270
Number of Macrocells 980
Number of I/O 116
Temperature Range - Operating 0°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 144-TQFP (20x20)
Win Source Part Number 203891-EPM1270T144C3N
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
Quantity per package 60
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPM1270T144C3N
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
EPM1270T144C3N Price

EPM1270T144C3N Datasheet
EPM1270T144C3N Application

EPM1270T144C3N Replacement
EPM1270T144C3N Pdf

EPM1270T144C3N Pinout
EPM1270T144C3N Image

EPM1270T144C3N Picture
EPM1270T144C3N In Stock

EPM1270T144C3N Distributor
EPM1270T144C3N Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
MPU V53A 16bit 20MHz 120-Pin PQFP / 16-BIT MICROPROCESSOR
215
N-Channel Dual JFET
99
IC OPAMP GP 80MHZ RRO 8CFP / Op Amp Single Low Power Amplifier R-R O/P ±18V/36V 8-Pin CFPAK Tube
90
Rectifier Diode Schottky 40V 1.5A 2-Pin SMA T/R / DIODE SCHOTTKY 40V 2.1A SMA
10010
Op Amp Dual Low Noise Amplifier R-R I/O 5.5V Automotive 10-Pin DFN EP Tube / IC OPAMP GP 750KHZ RRO 10DFN
7
TRIMMER 10 OHM 0.25W PC PIN
4
DIODE ZENER 13V 1.3W DO41
2000
DIODE, ZENER, 16V, 500MW, 2%, SO
6000
SURFACE MOUNT GLASS PASSIVATED JUNCTION FAST EFFICIENT RECTIFIER
5500

Top Sellers