Search
Filters

EPM240F100I5N

IC CPLD 192MC 4.7NS 100FBGA
Manufacturer: Altera
rohs
Quantity
Price
Ext. Price
10+
€7.703
€77.031
15+
€6.081
€91.220
50+
€5.474
€273.690
Availability: 1,895 In Stock
This product has a minimum quantity of 10
Altera EPM240F100I5N is available at WIN SOURCE. Please review product page below for detailed information, including EPM240F100I5N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPM240F100I5N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 4.7ns
Voltage Supply - Internal 2.5V, 3.3V
Number of Logic Elements/Blocks 240
Number of Macrocells 192
Number of I/O 80
Temperature Range - Operating -40°C to 100°C (TJ)
Mounting SMD (SMT)
Case / Package 100-FBGA (11x11)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203893-EPM240F100I5N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 4.7ns
Voltage Supply - Internal 2.5V, 3.3V
Number of Logic Elements/Blocks 240
Number of Macrocells 192
Number of I/O 80
Temperature Range - Operating -40°C to 100°C (TJ)
Mounting SMD (SMT)
Case / Package 100-FBGA (11x11)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203893-EPM240F100I5N
EPM240F100I5N Price

EPM240F100I5N Datasheet
EPM240F100I5N Application

EPM240F100I5N Replacement
EPM240F100I5N Pdf

EPM240F100I5N Pinout
EPM240F100I5N Image

EPM240F100I5N Picture
EPM240F100I5N In Stock

EPM240F100I5N Distributor
EPM240F100I5N Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS NPN 150MW EMT3
613870
2.3V to 5.5V Micropower Bi-CMOS Op Amps
2153
4 / 8 Channel Analog Multiplexers
588
IC MCU 8BIT 60KB FLASH 64LQFP
3506
MOSFET N-CH 30V 32A PPAK SO-8
200
GaAs N-channel Dual Gate MES FET
1170
Adjustable, 300mA LDO Regulator with Enable
54948
MOSFET N-CH 240V 0.11A SOT23
1