Search
Filters

EPM240ZM100C7N

Part No :
EPM240ZM100C7N
Manufacturer :
Catalog :
Embedded - CPLDs(Complex Programmable Logic Devices)
Description :
IC CPLD 192MC 7.5NS 100MBGA
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
11+
$4.6040
$50.644
27+
$3.7990
$102.573
41+
$3.6840
$151.044
57+
$3.5690
$203.433
73+
$3.4530
$252.069
97+
$3.1080
$301.476
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 16,819 pieces can ship immediately
MOQ: 12 pcs
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
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5ns
Voltage Supply - Internal 1.71 V to 1.89 V
Number of Logic Elements/Blocks 240
Number of Macrocells 192
Number of I/O 80
Temperature Range - Operating 0°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 100-MBGA (6x6)
Win Source Part Number 066441-EPM240ZM100C7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Quantity per package 429

Altera EPM240ZM100C7N is available at WIN SOURCE. Please review product page below for detailed information, including EPM240ZM100C7N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPM240ZM100C7N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5ns
Voltage Supply - Internal 1.71 V to 1.89 V
Number of Logic Elements/Blocks 240
Number of Macrocells 192
Number of I/O 80
Temperature Range - Operating 0°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 100-MBGA (6x6)
Win Source Part Number 066441-EPM240ZM100C7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Quantity per package 429
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPM240ZM100C7N
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
EPM240ZM100C7N Price

EPM240ZM100C7N Datasheet
EPM240ZM100C7N Application

EPM240ZM100C7N Replacement
EPM240ZM100C7N Pdf

EPM240ZM100C7N Pinout
EPM240ZM100C7N Image

EPM240ZM100C7N Picture
EPM240ZM100C7N In Stock

EPM240ZM100C7N Distributor
EPM240ZM100C7N Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
Complementary Enhancement Mode Field Effect Transistor
4659
Dual 4-input OR gate
6
CONN RCPT 16POS 0.4MM SMD GOLD
318
NPN EPITAXIAL SILICON TRANSISTOR IN ULTRA SUPER MINI-MOLD PACKAGE FOR LOW-NOISE MICROWAVE AMPLIFICATION
11194
CAP TRIMMER 1.5-3PF 25V SMD
938
GEMCORE SERIAL LITE PRO / Gemcore Serial Lite PRO 32-Pin QFN EP Tray
214
DGTL ISO 2.5KV GEN PURP 8SOIC / Digital Isolator CMOS 2-CH 25Mbps 8-Pin SOIC T/R
2033
Low-Frequency General-Purpose Amp Applications 
2400

Top Sellers