Search
Filters

EPM3064ATC44-4N

Part No : EPM3064ATC44-4N
Manufacturer : Altera
Catalog : Embedded - CPLDs(Complex Programmable Logic Devices)
Description : IC CPLD 64MC 4.5NS 44TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
9+
€5.151
€46.356
25+
€4.358
€108.945
35+
€4.226
€147.924
45+
€4.094
€184.235
60+
€3.962
€237.708
80+
€3.566
€285.264
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 41 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 015579-EPM3064ATC44-4N
Case / Package 44-TQFP (10x10)
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Number of I/O 34
Number of Gates 1250
Number of Macrocells 64
Number of Logic Elements/Blocks 4
Voltage Supply - Internal 3 V to 3.6 V
Delay Time tpd(1) Max 4.5ns
Programmable Type In System Programmable
Packaging Tray
Manufacturer Altera
Categories Integrated Circuits
Altera EPM3064ATC44-4N is available at WIN SOURCE. Please review product page below for detailed information, including EPM3064ATC44-4N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPM3064ATC44-4N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 41 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 015579-EPM3064ATC44-4N
Case / Package 44-TQFP (10x10)
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Number of I/O 34
Number of Gates 1250
Number of Macrocells 64
Number of Logic Elements/Blocks 4
Voltage Supply - Internal 3 V to 3.6 V
Delay Time tpd(1) Max 4.5ns
Programmable Type In System Programmable
Packaging Tray
Manufacturer Altera
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPM3064ATC44-4N
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
EPM3064ATC44-4N Price

EPM3064ATC44-4N Datasheet
EPM3064ATC44-4N Application

EPM3064ATC44-4N Replacement
EPM3064ATC44-4N Pdf

EPM3064ATC44-4N Pinout
EPM3064ATC44-4N Image

EPM3064ATC44-4N Picture
EPM3064ATC44-4N In Stock

EPM3064ATC44-4N Distributor
EPM3064ATC44-4N Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
IC SRAM 1MBIT 70NS 32TSOP
40
5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers
500
+3.0V to +5.5V RS-232 Driver/Receiver Pair
IC ADC 24-BIT 78.1K-625K 64-TQFP
80

Top Sellers