Search
Filters

EPM3256AQC208-7N

Part No : EPM3256AQC208-7N
Manufacturer : Altera
Catalog : Embedded - CPLDs(Complex Programmable Logic Devices)
Description : IC CPLD 256MC 7.5NS 208QFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
4+
$16.298
$65.192
8+
$13.791
$110.328
12+
$13.373
$160.476
16+
$12.955
$207.280
20+
$12.537
$250.740
30+
$11.283
$338.490
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20 pieces can ship immediately
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5ns
Voltage Supply - Internal 3 V to 3.6 V
Number of Logic Elements/Blocks 16
Number of Macrocells 256
Number of Gates 5000
Number of I/O 158
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 208-PQFP (28x28)
Win Source Part Number 015587-EPM3256AQC208-7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
Altera EPM3256AQC208-7N is available at WIN SOURCE. Please review product page below for detailed information, including EPM3256AQC208-7N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPM3256AQC208-7N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5ns
Voltage Supply - Internal 3 V to 3.6 V
Number of Logic Elements/Blocks 16
Number of Macrocells 256
Number of Gates 5000
Number of I/O 158
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 208-PQFP (28x28)
Win Source Part Number 015587-EPM3256AQC208-7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPM3256AQC208-7N
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
EPM3256AQC208-7N Price

EPM3256AQC208-7N Datasheet
EPM3256AQC208-7N Application

EPM3256AQC208-7N Replacement
EPM3256AQC208-7N Pdf

EPM3256AQC208-7N Pinout
EPM3256AQC208-7N Image

EPM3256AQC208-7N Picture
EPM3256AQC208-7N In Stock

EPM3256AQC208-7N Distributor
EPM3256AQC208-7N Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
5000
Low Cost, Low Power Instrumentation Amplifier
99
P-Ch 30V Fast Switching MOSFETs
5900
IC 16BIT LP 2.5MW D/A 20-SSOP
148
IC STEPPER MOTOR DRIVER 54-SOIC
2091
3kVDC Isolated 1W Single & Dual Output DC/DC Converters
2000
Chip Inductors
70
N-channel TrenchMOS standard level FET
600