Search
Filters

EPM7032LC44-6

Part No :
EPM7032LC44-6
Manufacturer :
Catalog :
Embedded - CPLDs(Complex Programmable Logic Devices)
Description :
IC CPLD 32MC 6NS 44PLCC
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 130 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type EE PLD
Delay Time tpd(1) Max 6.0ns
Voltage Supply - Internal 4.75 V to 5.25 V
Number of Logic Elements/Blocks 2
Number of Macrocells 32
Number of Gates 600
Number of I/O 36
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 066473-EPM7032LC44-6
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
Quantity per package 390
Altera EPM7032LC44-6 is available at WIN SOURCE. Please review product page below for detailed information, including EPM7032LC44-6 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPM7032LC44-6 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type EE PLD
Delay Time tpd(1) Max 6.0ns
Voltage Supply - Internal 4.75 V to 5.25 V
Number of Logic Elements/Blocks 2
Number of Macrocells 32
Number of Gates 600
Number of I/O 36
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 066473-EPM7032LC44-6
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
Quantity per package 390
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPM7032LC44-6
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
EPM7032LC44-6 Price

EPM7032LC44-6 Datasheet
EPM7032LC44-6 Application

EPM7032LC44-6 Replacement
EPM7032LC44-6 Pdf

EPM7032LC44-6 Pinout
EPM7032LC44-6 Image

EPM7032LC44-6 Picture
EPM7032LC44-6 In Stock

EPM7032LC44-6 Distributor
EPM7032LC44-6 Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
FUSE BOARD MNT 4A 32VAC/VDC 1206
15597
IC VIDEO LEVEL SHIFTER 48-QFN
100
IC HEX INVERTER 14-SOP
1007
IC BUFF TRI-ST QD N-INV 14TSSOP
256

Top Sellers