Search
Filters

EPM7032STI44-7

Part No : EPM7032STI44-7
Manufacturer : Altera
Catalog : Embedded - CPLDs(Complex Programmable Logic Devices)
Description : IC CPLD 32MC 7.5NS 44TQFP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
€40.721
€81.441
3+
€34.457
€103.370
5+
€33.413
€167.063
6+
€32.368
€194.206
8+
€31.324
€250.589
10+
€28.192
€281.916
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 187 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5ns
Voltage Supply - Internal 4.5 V to 5.5 V
Number of Logic Elements/Blocks 2
Number of Macrocells 32
Number of Gates 600
Number of I/O 36
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-TQFP (10x10)
Win Source Part Number 139547-EPM7032STI44-7
Family Name EPM7032
Introduction Date October 02, 1998
ECCN EAR99
Country of Origin Unknown
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Quantity per package 160
Alternative Parts
(Cross-Reference)
CY37032VP44-100AXC;  CY7C371-83AC; CY37032VP44-100AI;  
Altera EPM7032STI44-7 is available at WIN SOURCE. Please review product page below for detailed information, including EPM7032STI44-7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPM7032STI44-7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5ns
Voltage Supply - Internal 4.5 V to 5.5 V
Number of Logic Elements/Blocks 2
Number of Macrocells 32
Number of Gates 600
Number of I/O 36
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-TQFP (10x10)
Win Source Part Number 139547-EPM7032STI44-7
Family Name EPM7032
Introduction Date October 02, 1998
ECCN EAR99
Country of Origin Unknown
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Quantity per package 160
Alternative Parts
(Cross-Reference)
CY37032VP44-100AXC;  CY7C371-83AC; CY37032VP44-100AI;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPM7032STI44-7
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
EPM7032STI44-7 Price

EPM7032STI44-7 Datasheet
EPM7032STI44-7 Application

EPM7032STI44-7 Replacement
EPM7032STI44-7 Pdf

EPM7032STI44-7 Pinout
EPM7032STI44-7 Image

EPM7032STI44-7 Picture
EPM7032STI44-7 In Stock

EPM7032STI44-7 Distributor
EPM7032STI44-7 Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
LOW-VOLTAGE 16-BIT D-TYPE LATCH WITH 5V TOLERANT INPUTS AND OUTPUTS
87
AC 97 SoundMAX Codec
114
CBL SMA PLUG-PLUG ANTI-TORQUE 5"
49
N-Channel 2.5-V (G-S) Battery Switch
573
256/512/1K/2K/4K x 9 Asynchronous FIFO
25
Ultra-Low-Power, Open-Drain, Single/Dual-Supply Comparators | IC COMPARATOR DUAL OD 8-DIP
1
DS90LV011A 3V LVDS Single High Speed Differential Driver
100
IC SDRAM 64MBIT 167MHZ 86TSOP
180

Top Sellers