The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

EPM7032STI44-7N

Part No EPM7032STI44-7N
Manufacturer Altera
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 7.5NS 44TQFP
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
Pricing & Ordering $0.544 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
70+
$0.7280
$50.960
170+
$0.5980
$101.660
260+
$0.5790
$150.540
360+
$0.5600
$201.600
465+
$0.5420
$252.030
620+
$0.4860
$301.320
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,450 pieces
MOQ: 70 pcs
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
Manufacturer Altera
Packaging Tray
Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5ns
Voltage Supply - Internal 4.5 V to 5.5 V
Number of Logic Elements/Blocks 2
Number of Macrocells 32
Number of Gates 600
Number of I/O 36
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-TQFP (10x10)
Win Source Part Number 040186-EPM7032STI44-7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Quantity per package 160

Description

The Altera EPM7032STI44-7N is an in-system programmable integrated circuit with 36 I/Os. It has a delay time of tpd(1) max of 7.5ns and is mountable as SMD (SMT). This IC is categorized as an Integrated Circuit and has a high popularity rate. It has a voltage supply of 4.5 V to 5.5 V and is made up of 2 logic elements/blocks and 32 macrocells. The Altera EPM7032STI44-7N is designed to operate within a temperature range of -40°C to 85°C (TA) and comes in a 44-TQFP (10x10) case/package. This IC is commonly used and has a limited supply and demand status. Each package contains 160 units.