The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

EPM7064BTC44-5

Part No EPM7064BTC44-5
Manufacturer Altera
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 5NS 44TQFP
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
Manufacturer Altera
Packaging Tray
Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 5.0ns
Voltage Supply - Internal 2.375 V to 2.625 V
Number of Logic Elements/Blocks 4
Number of Macrocells 64
Number of Gates 1250
Number of I/O 36
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-TQFP (10x10)
Win Source Part Number 066489-EPM7064BTC44-5
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Quantity per package 160

Description

The Altera EPM7064BTC44-5 is a programmable logic device with 1250 gates, 36 I/Os, and 4 logic elements/blocks. It is designed for in-system programmability and has a delay time tpd(1) max of 5.0ns. The voltage supply for internal use ranges from 2.375V to 2.625V, and it comes in a 44-TQFP (10x10) package. This device is obsolete (EOL) and has a limited supply and demand status. The quantity per package is 160.