Search
Filters

EPM7064LC44-10

Part No : EPM7064LC44-10
Manufacturer : Altera
Catalog : Embedded - CPLDs(Complex Programmable Logic Devices)
Description : IC CPLD 64MC 10NS 44PLCC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type EE PLD
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 4.75 V to 5.25 V
Number of Logic Elements/Blocks 4
Number of Macrocells 64
Number of Gates 1250
Number of I/O 36
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 066490-EPM7064LC44-10
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Quantity per package 130
Altera EPM7064LC44-10 is available at WIN SOURCE. Please review product page below for detailed information, including EPM7064LC44-10 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPM7064LC44-10 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type EE PLD
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 4.75 V to 5.25 V
Number of Logic Elements/Blocks 4
Number of Macrocells 64
Number of Gates 1250
Number of I/O 36
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 066490-EPM7064LC44-10
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Quantity per package 130
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPM7064LC44-10
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
EPM7064LC44-10 Price

EPM7064LC44-10 Datasheet
EPM7064LC44-10 Application

EPM7064LC44-10 Replacement
EPM7064LC44-10 Pdf

EPM7064LC44-10 Pinout
EPM7064LC44-10 Image

EPM7064LC44-10 Picture
EPM7064LC44-10 In Stock

EPM7064LC44-10 Distributor
EPM7064LC44-10 Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
IC RS-232 DUAL SRL 38TSSOP
3
FIXED IND 22UH 720MA 240 MOHM
11
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES
189
IC MOTOR DRIVER
70
IC PROCESSOR AUDIO DGTL 28-SOIC
3426
CAP FILM 0.068UF 20% 440VAC RAD
430
5−Bit Synchronous CPU Buck Controller
22
Molded IGBT
180
12W+12W, Filterless, Spread-Spectrum, Stereo, Class D Amplifier

Top Sellers