Search
Filters

EPM7064SLC44-10

Part No : EPM7064SLC44-10
Manufacturer : Altera
Catalog : Embedded - CPLDs(Complex Programmable Logic Devices)
Description : IC CPLD 64MC 10NS 44PLCC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
$11.894
$59.470
10+
$10.064
$100.640
20+
$9.759
$195.180
25+
$9.454
$236.350
30+
$9.149
$274.470
40+
$8.235
$329.400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 476 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 4.75 V to 5.25 V
Number of Logic Elements/Blocks 4
Number of Macrocells 64
Number of Gates 1250
Number of I/O 36
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 066498-EPM7064SLC44-10
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Quantity per package 130
Altera EPM7064SLC44-10 is available at WIN SOURCE. Please review product page below for detailed information, including EPM7064SLC44-10 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPM7064SLC44-10 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 4.75 V to 5.25 V
Number of Logic Elements/Blocks 4
Number of Macrocells 64
Number of Gates 1250
Number of I/O 36
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 066498-EPM7064SLC44-10
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Quantity per package 130
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPM7064SLC44-10
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
EPM7064SLC44-10 Price

EPM7064SLC44-10 Datasheet
EPM7064SLC44-10 Application

EPM7064SLC44-10 Replacement
EPM7064SLC44-10 Pdf

EPM7064SLC44-10 Pinout
EPM7064SLC44-10 Image

EPM7064SLC44-10 Picture
EPM7064SLC44-10 In Stock

EPM7064SLC44-10 Distributor
EPM7064SLC44-10 Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
Octal SMBus Registered Interface
30
SOT23, Switched-Capacitor Voltage Inverters with Shutdown
5412
IC AUDIO SUBSYST 2.43W 36DSBGA
790
PNP medium power transistor
18088
TOSHIBA Field Effect Transistor Silicon P Channel MOS Type (U-MOSⅣ)
2684

Top Sellers