Search
Filters

EPM7096LC68-12

Part No : EPM7096LC68-12
Manufacturer : Altera
Catalog : Embedded - CPLDs(Complex Programmable Logic Devices)
Description : IC CPLD 96MC 12NS 68PLCC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 165 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Obsolete(EOL)
Programmable Type EE PLD
Delay Time tpd(1) Max 12.0ns
Voltage Supply - Internal 4.75 V to 5.25 V
Number of Logic Elements/Blocks 6
Number of Macrocells 96
Number of Gates 1800
Number of I/O 52
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 68-PLCC (24x24)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 051233-EPM7096LC68-12
Altera EPM7096LC68-12 is available at WIN SOURCE. Please review product page below for detailed information, including EPM7096LC68-12 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPM7096LC68-12 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Obsolete(EOL)
Programmable Type EE PLD
Delay Time tpd(1) Max 12.0ns
Voltage Supply - Internal 4.75 V to 5.25 V
Number of Logic Elements/Blocks 6
Number of Macrocells 96
Number of Gates 1800
Number of I/O 52
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 68-PLCC (24x24)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 051233-EPM7096LC68-12
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPM7096LC68-12
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
EPM7096LC68-12 Price

EPM7096LC68-12 Datasheet
EPM7096LC68-12 Application

EPM7096LC68-12 Replacement
EPM7096LC68-12 Pdf

EPM7096LC68-12 Pinout
EPM7096LC68-12 Image

EPM7096LC68-12 Picture
EPM7096LC68-12 In Stock

EPM7096LC68-12 Distributor
EPM7096LC68-12 Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 60V 12A TO-251
1701
64-Kbit (8 K x 8) Serial (I2C) nvSRAM with Real Time Clock
150
DIODE ARRAY SCHOTTKY 40V SOT343
378
1.0A SURFACE MOUNT GLASS PASSIVATED RECTIFIER
1134
IC 12BIT 6MSPS SAMP A/D 32-TSSOP
26
NCE P-Channel Enhancement Mode Power MOSFET
3819
27-Bit, 2.5MHz to 42MHz DC-Balanced LVDS Deserializers
1292
IC V-PROT 2-4CELL LI-ION 8SON
314