Search
Filters

EPM7128SQC100-10N

Part No : EPM7128SQC100-10N
Manufacturer : Altera
Catalog : Embedded - CPLDs(Complex Programmable Logic Devices)
Description : IC CPLD 128MC 10NS 100QFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
€27.215
€54.431
5+
€23.029
€115.146
7+
€22.331
€156.317
9+
€21.633
€194.696
12+
€20.936
€251.227
16+
€18.842
€301.473
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,489 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 4.75 V to 5.25 V
Number of Logic Elements/Blocks 8
Number of Macrocells 128
Number of Gates 2500
Number of I/O 84
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-PQFP (14x20)
Win Source Part Number 015624-EPM7128SQC100-10N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Quantity per package 66

Altera EPM7128SQC100-10N is available at WIN SOURCE. Please review product page below for detailed information, including EPM7128SQC100-10N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPM7128SQC100-10N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 4.75 V to 5.25 V
Number of Logic Elements/Blocks 8
Number of Macrocells 128
Number of Gates 2500
Number of I/O 84
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-PQFP (14x20)
Win Source Part Number 015624-EPM7128SQC100-10N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Quantity per package 66
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPM7128SQC100-10N
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
EPM7128SQC100-10N Price

EPM7128SQC100-10N Datasheet
EPM7128SQC100-10N Application

EPM7128SQC100-10N Replacement
EPM7128SQC100-10N Pdf

EPM7128SQC100-10N Pinout
EPM7128SQC100-10N Image

EPM7128SQC100-10N Picture
EPM7128SQC100-10N In Stock

EPM7128SQC100-10N Distributor
EPM7128SQC100-10N Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
Mono 2W Class D Amplifier | IC AMP MONO CLASS D 2A 8TDFN
246
IC SRAM 1MBIT 15NS 32TSOP
44
OPTOISO 5.3KV TRI-STATE 8SMD
5
P-Channel 14-V (D-S) MOSFET
3170
IC D-TYPE POS TRG SNGL 20DIP
60
IC MPU LV 1.60V 100MS SOT143-4
253
IC RF AMP WLAN 2.5GHZ 4WLP
18
Nonvolatile Static RAM

Top Sellers