Search
Filters

EPM7192EGI160-20

Part No : EPM7192EGI160-20
Manufacturer : Altera
Catalog : Embedded - CPLDs(Complex Programmable Logic Devices)
Description : IC CPLD 192MC 20NS 160PGA
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
€189.965
€189.965
2+
€170.969
€341.937
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 74 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Obsolete(EOL)
Programmable Type EE PLD
Delay Time tpd(1) Max 20.0ns
Voltage Supply - Internal 4.5 V to 5.5 V
Number of Logic Elements/Blocks 12
Number of Macrocells 192
Number of Gates 3750
Number of I/O 124
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 160-PGA (39.6x39.6)
Win Source Part Number 066536-EPM7192EGI160-20
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
Quantity per package 21
Altera EPM7192EGI160-20 is available at WIN SOURCE. Please review product page below for detailed information, including EPM7192EGI160-20 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPM7192EGI160-20 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Obsolete(EOL)
Programmable Type EE PLD
Delay Time tpd(1) Max 20.0ns
Voltage Supply - Internal 4.5 V to 5.5 V
Number of Logic Elements/Blocks 12
Number of Macrocells 192
Number of Gates 3750
Number of I/O 124
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 160-PGA (39.6x39.6)
Win Source Part Number 066536-EPM7192EGI160-20
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
Quantity per package 21
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPM7192EGI160-20
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
EPM7192EGI160-20 Price

EPM7192EGI160-20 Datasheet
EPM7192EGI160-20 Application

EPM7192EGI160-20 Replacement
EPM7192EGI160-20 Pdf

EPM7192EGI160-20 Pinout
EPM7192EGI160-20 Image

EPM7192EGI160-20 Picture
EPM7192EGI160-20 In Stock

EPM7192EGI160-20 Distributor
EPM7192EGI160-20 Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
16 Kbit, 8 Kbit, 4 Kbit, 2 Kbit and 1 Kbit (8-bit or 16-bit wide) MICROWIRE? serial access EEPROM
284
IC MCU 32BIT 384KB FLASH 100LQFP
74
IC MCU 32BIT 256KB FLASH 120LQFP
59
10-MEMORY TONE/PULSE DIALER WITH SAVE FUNCTION
150

Top Sellers