Search
Filters

EPM7192SQI160-10

Part No :
EPM7192SQI160-10
Manufacturer :
Catalog :
Embedded - CPLDs(Complex Programmable Logic Devices)
Description :
IC CPLD 192MC 10NS 160QFP
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
1+
€129.019
€129.019
2+
€124.856
€249.713
3+
€112.371
€337.112
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 4.5 V to 5.5 V
Number of Logic Elements/Blocks 12
Number of Macrocells 192
Number of Gates 3750
Number of I/O 124
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 160-PQFP (28x28)
Win Source Part Number 015635-EPM7192SQI160-10
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Quantity per package 24
Altera EPM7192SQI160-10 is available at WIN SOURCE. Please review product page below for detailed information, including EPM7192SQI160-10 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPM7192SQI160-10 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 4.5 V to 5.5 V
Number of Logic Elements/Blocks 12
Number of Macrocells 192
Number of Gates 3750
Number of I/O 124
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 160-PQFP (28x28)
Win Source Part Number 015635-EPM7192SQI160-10
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Quantity per package 24
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPM7192SQI160-10
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
EPM7192SQI160-10 Price

EPM7192SQI160-10 Datasheet
EPM7192SQI160-10 Application

EPM7192SQI160-10 Replacement
EPM7192SQI160-10 Pdf

EPM7192SQI160-10 Pinout
EPM7192SQI160-10 Image

EPM7192SQI160-10 Picture
EPM7192SQI160-10 In Stock

EPM7192SQI160-10 Distributor
EPM7192SQI160-10 Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
KIT ENCODER 3CH 1000CPR 5MM / Optical Encoder Rotary Incremental Round with Slot Straight Digital Through Hole PC Pin 1000CPR
20
DIODE SCHOTTKY 90V 1A SMB
3000
HDTV Adaptive Equalizer
18
MOSFET P-CH 60V 0.25A TO92-3
840
100V N-Channel MOSFET
60
CAP CER 1UF 50V X7R 1210
1800
MOSFET N-CH 60V 650MA SOT23
1250
SMBus-Compatible Remote/Local Temperature Sensor with Overtemperature Alarm
10
N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
5919

Top Sellers