Search
Filters

EPM9320LC84-15

Part No :
EPM9320LC84-15
Manufacturer :
Catalog :
Embedded - CPLDs(Complex Programmable Logic Devices)
Description :
IC CPLD 320MC 15NS 84PLCC
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
1+
€311.764
€311.764
2+
€280.586
€561.173
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Alternative Parts
(Cross-Reference)
EPM9320LC84-15N;  EPM9320ALC84-10N; 5M570ZT100C4N;  
Supply and Demand Status Limited
Fake Threat In the Open Market 39 pct.
Popularity High
Is this a common-used part? Yes
Estimated EOL Date Obsolete
Country of Origin Philippines
ECCN EAR99
Family Name EPM9320
Win Source Part Number 066567-EPM9320LC84-15
Case / Package 84-PLCC (29.31x29.31)
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Number of I/O 60
Number of Gates 6000
Number of Macrocells 320
Number of Logic Elements/Blocks 20
Voltage Supply - Internal 4.75 V to 5.25 V
Delay Time tpd(1) Max 15.0ns
Programmable Type In System Programmable
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Altera
Categories Integrated Circuits
Altera EPM9320LC84-15 is available at WIN SOURCE. Please review product page below for detailed information, including EPM9320LC84-15 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPM9320LC84-15 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Alternative Parts
(Cross-Reference)
EPM9320LC84-15N;  EPM9320ALC84-10N; 5M570ZT100C4N;  
Supply and Demand Status Limited
Fake Threat In the Open Market 39 pct.
Popularity High
Is this a common-used part? Yes
Estimated EOL Date Obsolete
Country of Origin Philippines
ECCN EAR99
Family Name EPM9320
Win Source Part Number 066567-EPM9320LC84-15
Case / Package 84-PLCC (29.31x29.31)
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Number of I/O 60
Number of Gates 6000
Number of Macrocells 320
Number of Logic Elements/Blocks 20
Voltage Supply - Internal 4.75 V to 5.25 V
Delay Time tpd(1) Max 15.0ns
Programmable Type In System Programmable
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Altera
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPM9320LC84-15
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
EPM9320LC84-15 Price

EPM9320LC84-15 Datasheet
EPM9320LC84-15 Application

EPM9320LC84-15 Replacement
EPM9320LC84-15 Pdf

EPM9320LC84-15 Pinout
EPM9320LC84-15 Image

EPM9320LC84-15 Picture
EPM9320LC84-15 In Stock

EPM9320LC84-15 Distributor
EPM9320LC84-15 Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
DRAM Chip SDRAM 64Mbit 2Mx32 3.3V 86-Pin TSOP-II T/R/Tray
3399
IC REG BCK BOOST ADJ 1.1A 16SOIC
TLV320AIC3104EVM and TLV320AIC3104EVM-PDK | CONN HEADER VERT 12POS 2.54MM
1
DIODE ZENER 30V 1W MELF
500
LMC6035/LMC6035-Q1/LMC6036 Low Power 2.7V Single Supply CMOS Operational
30
IC LED DRIVER RGLTR 30MA 16SQFN
23
IC SUPERVISOR MPU 16-SOIC
IC SUPERVISOR 1.7V 4-USP
637

Top Sellers