Search
Filters

EPM9560RC208-20

IC CPLD 560MC 20NS 208RQFP
Availability: 4 in stock
Manufacturer: Altera
rohs
€62.50
PRICE BREAKS
Quantity
1+
2+
6+
Price
€62.50
€58.35
€54.16

Altera EPM9560RC208-20 is available at WIN SOURCE. Please review product page below for detailed information, including EPM9560RC208-20 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPM9560RC208-20 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team

Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 20.0ns
Voltage Supply - Internal 4.75 V to 5.25 V
Number of Logic Elements/Blocks 35
Number of Macrocells 560
Number of Gates 12000
Number of I/O 153
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 208-RQFP (28x28)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203934-EPM9560RC208-20
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
Manufacturer Altera
Packaging Tray
Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 20.0ns
Voltage Supply - Internal 4.75 V to 5.25 V
Number of Logic Elements/Blocks 35
Number of Macrocells 560
Number of Gates 12000
Number of I/O 153
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 208-RQFP (28x28)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203934-EPM9560RC208-20
EPM9560RC208-20 Price

EPM9560RC208-20 Datasheet
EPM9560RC208-20 Application

EPM9560RC208-20 Replacement
EPM9560RC208-20 Pdf

EPM9560RC208-20 Pinout
EPM9560RC208-20 Image

EPM9560RC208-20 Picture
EPM9560RC208-20 In Stock

EPM9560RC208-20 Distributor
EPM9560RC208-20 Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
TRANS 4NPN 40V 0.2A 16SOIC
845
MOSFET N-CH 190V 1.5A SC75-6
16500
Single-Line ESD-Protection Diode in SOT-23
12500
IC RF TXRX+MCU 802.15.4 48-VFQFN
1764
Silicon N Channel MOS FET Triode (For RF stages up to 300 MHz preferably in FM applications)
6000