Search
Filters

ISPLSI1032E70LTI

IC CPLD 128MC 15NS 100TQFP
Availability: 385 In Stock
Lattice Semiconductor Corporation ISPLSI1032E70LTI is available at WIN SOURCE. Please review product page below for detailed information, including ISPLSI1032E70LTI price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ISPLSI1032E70LTI to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package 100-TQFP (14x14)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Number of I/O 64
Number of Gates 6000
Number of Macrocells 128
Number of Logic Elements/Blocks 32
Delay Time tpd(1) Max 15.0ns
Programmable Type In System Programmable
Status Obsolete(EOL)
Packaging Tray
Manufacturer Lattice Semiconductor Corporation
Categories Integrated Circuits
Voltage Supply - Internal 4.5 V to 5.5 V
Win Source Part Number 205632-ISPLSI1032E70LTI
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
Case / Package 100-TQFP (14x14)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Number of I/O 64
Number of Gates 6000
Number of Macrocells 128
Number of Logic Elements/Blocks 32
Delay Time tpd(1) Max 15.0ns
Programmable Type In System Programmable
Status Obsolete(EOL)
Packaging Tray
Manufacturer Lattice Semiconductor Corporation
Categories Integrated Circuits
Voltage Supply - Internal 4.5 V to 5.5 V
Win Source Part Number 205632-ISPLSI1032E70LTI
ISPLSI1032E70LTI Price

ISPLSI1032E70LTI Datasheet
ISPLSI1032E70LTI Application

ISPLSI1032E70LTI Replacement
ISPLSI1032E70LTI Pdf

ISPLSI1032E70LTI Pinout
ISPLSI1032E70LTI Image

ISPLSI1032E70LTI Picture
ISPLSI1032E70LTI In Stock

ISPLSI1032E70LTI Distributor
ISPLSI1032E70LTI Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
IC PHASE CONTROLLER 2/3/4 48-QFN
1739
DIODE ZENER 7.73V 500MW SOD323F
5739
IC GATE OR 1CH 2-INP USV
826480
Single N-channel Trench MOSFET 100V, 10.8A, 140m(ohm)
10039
TRANS 2NPN PREBIAS 0.15W UMT6
202161
3.3V DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR
733
Silicon PNP epitaxial planer transistor
6000