Search
Filters

LC4032V-10TN48I

Part No : LC4032V-10TN48I
Catalog : Embedded - CPLDs(Complex Programmable Logic Devices)
Description : IC CPLD 32MC 10NS 48TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
€1.787
€53.595
60+
€1.512
€90.720
95+
€1.466
€139.280
130+
€1.420
€184.626
165+
€1.374
€226.760
220+
€1.238
€272.250
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,000 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 3 V to 3.6 V
Number of Logic Elements/Blocks 2
Number of Macrocells 32
Number of I/O 32
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 089753-LC4032V-10TN48I
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Lattice Semiconductor Corporation LC4032V-10TN48I is available at WIN SOURCE. Please review product page below for detailed information, including LC4032V-10TN48I price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LC4032V-10TN48I to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 3 V to 3.6 V
Number of Logic Elements/Blocks 2
Number of Macrocells 32
Number of I/O 32
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 089753-LC4032V-10TN48I
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LC4032V-10TN48I
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
LC4032V-10TN48I Price

LC4032V-10TN48I Datasheet
LC4032V-10TN48I Application

LC4032V-10TN48I Replacement
LC4032V-10TN48I Pdf

LC4032V-10TN48I Pinout
LC4032V-10TN48I Image

LC4032V-10TN48I Picture
LC4032V-10TN48I In Stock

LC4032V-10TN48I Distributor
LC4032V-10TN48I Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
10/100 Mbps Fast Ethernet Physical Layer TX/FX Single Chip Transceiver
246
Silicon NPN Triple Diffused
390
IC RF TXRX ISM>1GHZ 32-VFQFN
300
IC DAC 12BIT I2C OCTAL 24VQFN
11
TRANS PREBIAS NPN 150MW VMT3
28000

Top Sellers