Search
Filters

TMS320C5545AZQW10R

TMS320C5545AZQW10R
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
10+
€5.135
€51.354
25+
€4.055
€101.363
75+
€3.650
€273.713
Availability: 1 In Stock
This product has a minimum quantity of 10
The TMS320C5545AZQW10R is defined as Embedded - DSP(Digital Signal Processors) ,included in Integrated Circuits(ICs) group. The designer and manufactured of TMS320C5545AZQW10R is Texas Instruments. It is available in WIN SOURCE Shenzhen warehouse. The storage code of TMS320C5545AZQW10R is 373683. More detailed data for TMS320C5545AZQW10R, feel free to contact us.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Type Fixed Point
Clock Rate 100MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V, 1.30V
Temperature Range - Operating -10°C to 70°C (TC)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 219318-TMS320C5545AZQW10R
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Type Fixed Point
Clock Rate 100MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V, 1.30V
Temperature Range - Operating -10°C to 70°C (TC)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 219318-TMS320C5545AZQW10R
TMS320C5545AZQW10R Price

TMS320C5545AZQW10R Datasheet
TMS320C5545AZQW10R Application

TMS320C5545AZQW10R Replacement
TMS320C5545AZQW10R Pdf

TMS320C5545AZQW10R Pinout
TMS320C5545AZQW10R Image

TMS320C5545AZQW10R Picture
TMS320C5545AZQW10R In Stock

TMS320C5545AZQW10R Distributor
TMS320C5545AZQW10R Embedded - DSP(Digital Signal Processors)

Image
Mfr.Part No
Description
Stock
IC BUS TRANSCEIVER 8BIT 20TSSOP
452
CMOS, Rail-to-Rail, I/O OPERATIONAL AMPLIFIERS
1122
Fast Switching Characteristic
15655
EMI/EMC-Compliant, ±15 kV ESDProtected, RS-232 Line Drivers/Receivers
732
HEXFET Power MOSFET
3700
256Kx16 Bit High Speed Static RAM(5.0V Operating). Operated at Commercial and Industrial Temperature Ranges.
11124
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
5500