Search
Filters

TMS320C6455BCTZ

Part No :
TMS320C6455BCTZ
Manufacturer :
Catalog :
Embedded - DSP(Digital Signal Processors)
Description :
IC DSP FIXED-POINT 697FCBGA
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
1+
€152.0140
€152.014
2+
€147.1100
€294.220
3+
€132.3990
€397.197
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 641 pieces can ship immediately
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 2.1MB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.25V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 697-FCBGA (24x24)
Win Source Part Number 043222-TMS320C6455BCTZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Texas Instruments TMS320C6455BCTZ is available at WIN SOURCE. Please review product page below for detailed information, including TMS320C6455BCTZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TMS320C6455BCTZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 2.1MB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.25V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 697-FCBGA (24x24)
Win Source Part Number 043222-TMS320C6455BCTZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TMS320C6455BCTZ
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
TMS320C6455BCTZ Price

TMS320C6455BCTZ Datasheet
TMS320C6455BCTZ Application

TMS320C6455BCTZ Replacement
TMS320C6455BCTZ Pdf

TMS320C6455BCTZ Pinout
TMS320C6455BCTZ Image

TMS320C6455BCTZ Picture
TMS320C6455BCTZ In Stock

TMS320C6455BCTZ Distributor
TMS320C6455BCTZ Embedded - DSP(Digital Signal Processors)

Image
Mfr.Part No
Description
Stock
Dual, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 16BIT V-OUT 16TSSOP
64/44-PIN 8-BIT MCU WITH 32 TO 60K FLASH/ROM, ADC, FIVE TIMERS, SPI, SCI, I2C INTERFACE | IC MCU 8BIT 60KB FLASH 64LQFP
402
IC MCU 8BIT 16KB FLASH 32TQFP
58
IC MCU 8BIT 4KB FLASH 16TSSOP
1193
IC GATE NAND 1CH 2-INP SOT-353
18000
Conformally Coated Axial Leaded MLC
36
OSC XO 20.000MHZ HCMOS TTL SMD
171
IC LED DRIVER RGLTR DIM 1A SOT25
6675

Top Sellers