The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TMS320DM355ZCE216

Part No TMS320DM355ZCE216
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 337-NFBGA
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
Pricing & Ordering $12.689 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$16.0080
$64.032
8+
$13.1350
$105.080
12+
$12.7240
$152.688
17+
$12.3140
$209.338
22+
$11.9030
$261.866
29+
$10.6720
$309.488
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,560 pieces
MOQ: 4 pcs
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
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 216MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 337-NFBGA (13x13)
Win Source Part Number 085122-TMS320DM355ZCE216
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited

Description

Introducing the TMS320DM355ZCE216 Digital Media Processor

The TMS320DM355ZCE216 is a powerful digital media processor from Texas Instruments, designed to deliver high-performance multimedia capabilities. This processor is part of the TMS320DM355 series, which is known for its efficient processing of audio, video, and image data. The DM355ZCE216 is ideal for applications that require robust multimedia functionality without compromising on power efficiency.

Key Features

  • DAVINCI™ Technology: At the heart of the TMS320DM355ZCE216 lies Texas Instruments' DAVINCI™ digital media technology, which provides a highly integrated platform for managing complex digital media tasks.
  • Enhanced ARM926EJ-S Core: This processor is equipped with an enhanced ARM926EJ-S core that runs at up to 216 MHz, offering a balance between processing power and power consumption.
  • Integrated Video Processing Cores: It features on-chip video processing cores that support a range of codecs, enabling efficient encoding and decoding of multimedia content.
  • High-Quality Imaging Capabilities: The TMS320DM355ZCE216 boasts superior imaging capabilities, making it suitable for digital still cameras, security cameras, and other imaging-intensive applications.
  • Low Power Consumption: Despite its robust multimedia processing abilities, the processor maintains low power consumption, making it ideal for battery-operated devices.

Applications

The versatility of the TMS320DM355ZCE216 allows it to be used in a variety of applications, including:

  • Portable media players
  • IP network cameras
  • Digital video recorders
  • Video conferencing systems
  • Automotive infotainment

Connectivity and Expansion

The processor provides a range of connectivity options, including USB, MMC/SD card interfaces, and an integrated 10/100 Ethernet MAC. This ensures that devices powered by the TMS320DM355ZCE216 can easily connect to other devices and networks, enhancing their functionality and user experience.

With its combination of performance, multimedia features, and power efficiency, the TMS320DM355ZCE216 from Texas Instruments stands out as a top choice for developers looking to create advanced digital media applications.