Search
Filters

TMS320VC5509AGHH

Part No :
TMS320VC5509AGHH
Manufacturer :
Catalog :
Embedded - DSP(Digital Signal Processors)
Description :
IC DSP FIX PT 16-BIT 179-BGA
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
3+
€16.284
€48.853
7+
€13.779
€96.453
10+
€13.362
€133.616
14+
€12.944
€181.218
20+
€12.527
€250.535
25+
€11.274
€281.841
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 256kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 179-BGA MicroStar (12x12)
Win Source Part Number 033307-TMS320VC5509AGHH
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TMS320VC5509AZHH;   TMS320VC5509APGE11;  TMS320VC5509APGE10; 
Texas Instruments TMS320VC5509AGHH is available at WIN SOURCE. Please review product page below for detailed information, including TMS320VC5509AGHH price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TMS320VC5509AGHH to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 256kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 179-BGA MicroStar (12x12)
Win Source Part Number 033307-TMS320VC5509AGHH
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TMS320VC5509AZHH;   TMS320VC5509APGE11;  TMS320VC5509APGE10; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TMS320VC5509AGHH
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
TMS320VC5509AGHH Price

TMS320VC5509AGHH Datasheet
TMS320VC5509AGHH Application

TMS320VC5509AGHH Replacement
TMS320VC5509AGHH Pdf

TMS320VC5509AGHH Pinout
TMS320VC5509AGHH Image

TMS320VC5509AGHH Picture
TMS320VC5509AGHH In Stock

TMS320VC5509AGHH Distributor
TMS320VC5509AGHH Embedded - DSP(Digital Signal Processors)

Image
Mfr.Part No
Description
Stock
RES ARRAY 8 RES 1.5K OHM 2512
737
FIXED IND 56NH 150MA 4 OHM SMD
3402
High-density performance line ARM-based 32-bit MCU with 256 to 512KB Flash, USB, CAN, 11 timers, 3 ADCs, 13 communication interfaces | IC MCU 32BIT 256KB FLASH 64LQFP
220
PNP SILICON TRANSISTOR
96
IC REG LDO 3V 0.15A 5USMD
383

Top Sellers