Search
Filters

A3P250-VQG100

Part No :
A3P250-VQG100
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
FPGA ProASIC®3 Family 250K Gates 231MHz 130nm Technology 1.5V 100-Pin VQFP Tray / IC FPGA 68 I/O 100VQFP
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
5+
$10.6590
$53.295
12+
$8.8220
$105.864
18+
$8.5590
$154.062
25+
$8.2970
$207.425
32+
$8.0340
$257.088
42+
$7.2460
$304.332
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 600 pieces
MOQ: 5 pcs
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
Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Active
Total RAM Bits 36864
Number of I/O 68
Number of Gates 250000
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 100-VQFP (14x14)
Win Source Part Number 085958-A3P250-VQG100
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Family Name A3P250
Introduction Date January 22, 2005
ECCN 3A001.a.7.b
Country of Origin Hong Kong, Malaysia
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
A3P250-VQ100T; QL8050-7PVN100M;  QL8250-8PV100I; QL8050-8PVN100M ; 

The A3P250-VQG100, from Microsemi Corporation, is an embedded FPGAs with 68 I/O. The total number of RAM bits is 36864. The A3P250-VQG100 operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 100-VQFP (14x14) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Active
Total RAM Bits 36864
Number of I/O 68
Number of Gates 250000
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 100-VQFP (14x14)
Win Source Part Number 085958-A3P250-VQG100
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Family Name A3P250
Introduction Date January 22, 2005
ECCN 3A001.a.7.b
Country of Origin Hong Kong, Malaysia
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
A3P250-VQ100T; QL8050-7PVN100M;  QL8250-8PV100I; QL8050-8PVN100M ; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for A3P250-VQG100
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
A3P250-VQG100 Price

A3P250-VQG100 Datasheet
A3P250-VQG100 Application

A3P250-VQG100 Replacement
A3P250-VQG100 Pdf

A3P250-VQG100 Pinout
A3P250-VQG100 Image

A3P250-VQG100 Picture
A3P250-VQG100 In Stock

A3P250-VQG100 Distributor
A3P250-VQG100 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
NPN/PNP SILICON AF SMALL SIGNAL TRANSISTORS
64
Chopper Stabilized Omnipolar Hall-Effect Switch | MAGNETIC SWITCH OMNIPOLAR 3SIP
160
AVR32 32-bit Microcontroller
TVS DIODE 18.8VWM 30.6VC SMD
3300
Automotive Grade Start-Stop Non-Synchronous Boost Controller
193
IC REG CTRLR MULT TOP 10MSOP
431
IC REG LDO 3.3V/ADJ 0.2A 8SOIC
58
1.5A, Low Noise,Fast Transient Response LDO Regulators
684

Top Sellers