Search
Filters

APA075-FGG144

Part No :
APA075-FGG144
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 100 I/O 144FBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 658 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Active
Total RAM Bits 27648
Number of I/O 100
Number of Gates 75000
Supply Voltage - Operating 2.3 V to 2.7 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 144-FPBGA (13x13)
Win Source Part Number 131750-APA075-FGG144
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
The APA075-FGG144, from Microsemi Corporation, is an embedded FPGAs with 100 I/O. The total number of RAM bits is 27648. The APA075-FGG144 operates with a 2.3 V to 2.7 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 144-FPBGA (13x13) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Active
Total RAM Bits 27648
Number of I/O 100
Number of Gates 75000
Supply Voltage - Operating 2.3 V to 2.7 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 144-FPBGA (13x13)
Win Source Part Number 131750-APA075-FGG144
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for APA075-FGG144
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
APA075-FGG144 Price

APA075-FGG144 Datasheet
APA075-FGG144 Application

APA075-FGG144 Replacement
APA075-FGG144 Pdf

APA075-FGG144 Pinout
APA075-FGG144 Image

APA075-FGG144 Picture
APA075-FGG144 In Stock

APA075-FGG144 Distributor
APA075-FGG144 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 700KHZ RRO 8SOIC / Op Amp Single Micropower Amplifier R-R I/O ±5V/10V 8-Pin SOIC
IC BUFF NON-INV 5.5V SOT363
4608
IC OPAMP GP 710KHZ RRO 14DIP
36
THREE TERMINAL POSITIVE VOLTAGE REGULATORS 
208
IC FLASH 1GBIT 130NS 64BGA
341

Top Sellers