Search
Filters

EP1AGX90EF1152C6N

Part No : EP1AGX90EF1152C6N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 538 I/O 1152FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
$367.154
$367.154
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 4511
Number of Logic Elements/Cells 90220
Total RAM Bits 4477824
Number of I/O 538
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 1152-FBGA (35x35)
Win Source Part Number 015352-EP1AGX90EF1152C6N
Family Name 4BA62
Introduction Date May 01, 2007
ECCN 3A991
Country of Origin Republic of Korea
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
XC4VLX160-11FF1152I; M2S120-1FC1152; M2S120-FC1152; 
The EP1AGX90EF1152C6N, from Altera, is an embedded FPGAs with 4511 and 538 I/O. It contains 90220 logic cells/elements. The total number of RAM bits is 4477824. The EP1AGX90EF1152C6N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 1152-FBGA (35x35) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 4511
Number of Logic Elements/Cells 90220
Total RAM Bits 4477824
Number of I/O 538
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 1152-FBGA (35x35)
Win Source Part Number 015352-EP1AGX90EF1152C6N
Family Name 4BA62
Introduction Date May 01, 2007
ECCN 3A991
Country of Origin Republic of Korea
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
XC4VLX160-11FF1152I; M2S120-1FC1152; M2S120-FC1152; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP1AGX90EF1152C6N
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
EP1AGX90EF1152C6N Price

EP1AGX90EF1152C6N Datasheet
EP1AGX90EF1152C6N Application

EP1AGX90EF1152C6N Replacement
EP1AGX90EF1152C6N Pdf

EP1AGX90EF1152C6N Pinout
EP1AGX90EF1152C6N Image

EP1AGX90EF1152C6N Picture
EP1AGX90EF1152C6N In Stock

EP1AGX90EF1152C6N Distributor
EP1AGX90EF1152C6N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
DAC 14BIT 9CH W/SPI 36-WLP
207
OCTAL D-TYPE TRANSPARENT LATCHES AND EDGE-TRIGGERED FLIP-FLOPS
18
RELAY OPTO AC/DC 350V 130MA 4DIP
5072
Dual 2-input NOR gate
600
TRIMMER 5K OHM 0.5W TH
360
TVS DIODE 26VWM 42.1VC SMC
1700
TRIAC 400V 8A TO220AB
906
Ultra Low On-Resistance