Search
Filters

EP1C12F256C8N

Part No : EP1C12F256C8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 185 I/O 256FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
$29.461
$58.922
5+
$24.929
$124.645
7+
$24.173
$169.211
9+
$23.418
$210.762
12+
$22.662
$271.944
15+
$20.396
$305.940
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,719 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1206
Number of Logic Elements/Cells 12060
Total RAM Bits 239616
Number of I/O 185
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-FBGA (17x17)
Win Source Part Number 015353-EP1C12F256C8N
Family Name EP1C12
Introduction Date February 22, 2005
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
AGL1000-FFGG256; AGL1000-FG256I;  AGL1000-FGG256PP; 
The EP1C12F256C8N, from Altera, is an embedded FPGAs with 1206 and 185 I/O. It contains 12060 logic cells/elements. The total number of RAM bits is 239616. The EP1C12F256C8N operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 256-FBGA (17x17) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1206
Number of Logic Elements/Cells 12060
Total RAM Bits 239616
Number of I/O 185
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-FBGA (17x17)
Win Source Part Number 015353-EP1C12F256C8N
Family Name EP1C12
Introduction Date February 22, 2005
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
AGL1000-FFGG256; AGL1000-FG256I;  AGL1000-FGG256PP; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP1C12F256C8N
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
EP1C12F256C8N Price

EP1C12F256C8N Datasheet
EP1C12F256C8N Application

EP1C12F256C8N Replacement
EP1C12F256C8N Pdf

EP1C12F256C8N Pinout
EP1C12F256C8N Image

EP1C12F256C8N Picture
EP1C12F256C8N In Stock

EP1C12F256C8N Distributor
EP1C12F256C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
DIODE ZENER 18V 120MW SSSMINI2
1250
BOOT MOLDED WITH LIP
4
Product for Use Only as Protection against Electrostatic Discharge (ESD).
597
IC SYSTEM CLOCK CHIP P4 56-TSSOP
185
Dual Switching Diodes
451

Top Sellers