Search
Filters

EP1C12F324C8

IC FPGA 249 I/O 324FBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews

The EP1C12F324C8, from Altera, is an embedded FPGAs with 1206 and 249 I/O. It contains 12060 logic cells/elements. The total number of RAM bits is 239616. The EP1C12F324C8 operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 324-FBGA (19x19) package.

Quantity
Price
Ext. Price
4+
$14.265
$57.060
10+
$11.262
$112.620
30+
$10.136
$304.080
Availability: 200 In Stock
This product has a minimum quantity of 4
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1206
Number of Logic Elements/Cells 12060
Total RAM Bits 239616
Number of I/O 249
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 324-FBGA (19x19)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 085172-EP1C12F324C8
Family Name EP1C12
Introduction Date September 06, 2001
ECCN 3A991
Country of Origin Republic of Korea
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
A3P600L-1FGG324YI;  A3P600L-FG324YI;  A3P600L-1FGG324; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1206
Number of Logic Elements/Cells 12060
Total RAM Bits 239616
Number of I/O 249
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 324-FBGA (19x19)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 085172-EP1C12F324C8
Family Name EP1C12
Introduction Date September 06, 2001
ECCN 3A991
Country of Origin Republic of Korea
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
A3P600L-1FGG324YI;  A3P600L-FG324YI;  A3P600L-1FGG324; 
EP1C12F324C8 Price

EP1C12F324C8 Datasheet
EP1C12F324C8 Application

EP1C12F324C8 Replacement
EP1C12F324C8 Pdf

EP1C12F324C8 Pinout
EP1C12F324C8 Image

EP1C12F324C8 Picture
EP1C12F324C8 In Stock

EP1C12F324C8 Distributor
EP1C12F324C8 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
3.3V/5V, Single-Channel 500mA Current-Limited Power Distribution Switch
450
FIXED IND 4.7UH 2.8A 116.6 MOHM
1232
IC GATE OR 4CH 2-INP 14-SOIC
719
IC OPAMP GP 1MHZ 8SO
19880
Low power RS-485/RS-422 transceiver
24
1.8-V OPERATIONAL AMPLIFIERS WITH RAIL-TO-RAIL INPUT AND OUTPUT
14
POLYSWITCH PTC RESET .12A HOLD
4750
MOSFET N-CH 600V 3A IPAK
400