Search
Filters

EP1C12F324C8N

Part No : EP1C12F324C8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 249 I/O 324FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
€21.627
€108.136
10+
€17.643
€176.429
20+
€15.367
€307.330
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,838 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1206
Number of Logic Elements/Cells 12060
Total RAM Bits 239616
Number of I/O 249
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 324-FBGA (19x19)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015355-EP1C12F324C8N
Family Name EP1C12
Introduction Date February 22, 2005
ECCN 3A991
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 53 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
A3P600L-1FGG324YI; A3P600L-FG324YI;  A3P600L-1FGG324; 

The EP1C12F324C8N, from Altera, is an embedded FPGAs with 1206 and 249 I/O. It contains 12060 logic cells/elements. The total number of RAM bits is 239616. The EP1C12F324C8N operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 324-FBGA (19x19) package.

Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1206
Number of Logic Elements/Cells 12060
Total RAM Bits 239616
Number of I/O 249
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 324-FBGA (19x19)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015355-EP1C12F324C8N
Family Name EP1C12
Introduction Date February 22, 2005
ECCN 3A991
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 53 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
A3P600L-1FGG324YI; A3P600L-FG324YI;  A3P600L-1FGG324; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP1C12F324C8N
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
EP1C12F324C8N Price

EP1C12F324C8N Datasheet
EP1C12F324C8N Application

EP1C12F324C8N Replacement
EP1C12F324C8N Pdf

EP1C12F324C8N Pinout
EP1C12F324C8N Image

EP1C12F324C8N Picture
EP1C12F324C8N In Stock

EP1C12F324C8N Distributor
EP1C12F324C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC POT DPP 2.5K 64TAP 20SOIC
56
HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
2
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Small Signal Transistors
1
IC VREF SERIES/SHUNT 5V 8SOIC
3792
COMPANDER IC FOR CORDLESS TELEPHONE
2