Search
Filters

EP1C20F324C7N

IC FPGA 233 I/O 324FBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
The EP1C20F324C7N, from Altera, is an embedded FPGAs with 2006 and 233 I/O. It contains 20060 logic cells/elements. The total number of RAM bits is 294912. The EP1C20F324C7N operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 324-FBGA (19x19) package.
Quantity
Price
Ext. Price
3+
€18.401
€55.204
10+
€14.527
€145.271
20+
€13.075
€261.492
Availability: 30 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 3 pcs
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 2006
Number of Logic Elements/Cells 20060
Total RAM Bits 294912
Number of I/O 233
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 324-FBGA (19x19)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015358-EP1C20F324C7N
Family Name EP1C20
Introduction Date February 22, 2005
ECCN 3A991
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
M1A3P250L-FG324; M1A3P250L-FGG324;  M1A3P600L-FGG324; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 2006
Number of Logic Elements/Cells 20060
Total RAM Bits 294912
Number of I/O 233
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 324-FBGA (19x19)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015358-EP1C20F324C7N
Family Name EP1C20
Introduction Date February 22, 2005
ECCN 3A991
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
M1A3P250L-FG324; M1A3P250L-FGG324;  M1A3P600L-FGG324; 
EP1C20F324C7N Price

EP1C20F324C7N Datasheet
EP1C20F324C7N Application

EP1C20F324C7N Replacement
EP1C20F324C7N Pdf

EP1C20F324C7N Pinout
EP1C20F324C7N Image

EP1C20F324C7N Picture
EP1C20F324C7N In Stock

EP1C20F324C7N Distributor
EP1C20F324C7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
FIXED IND 82NH 50MA 4 OHM SMD
50448
Standalone Power Factor Correction (PFC) Controller in Continuous Conduction Mode (CCM)
10000
IC COMP RRIO 1.8V P-P SOT23-5
11865
IC SUPERVISOR MPU LP SOT23-8
152
LOW VOLTAGE AND POWER STEREO AUDIO DIGITAL TO ANALOG CONVER WITH HEADPHONE AMPLIFER
309