Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

EP1C20F324I7N

Part No :
EP1C20F324I7N
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 233 I/O 324FBGA
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
1+
€92.0390
€92.039
2+
€89.3160
€178.632
3+
€86.5930
€259.779
4+
€78.4240
€313.695
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,006 pieces
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
Fake Threat In the Open Market 35 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 015360-EP1C20F324I7N
Case / Package 324-FBGA (19x19)
Mounting SMD (SMT)
Number of I/O 233
Total RAM Bits 294912
Number of Logic Elements/Cells 20060
Number of LABs/CLBs 2006
Status Active
Manufacturer Altera
Categories Integrated Circuits
Supply Voltage - Operating 1.425 V to 1.575 V
Temperature Range - Operating -40°C to 100°C (TJ)
The EP1C20F324I7N, from Altera, is an embedded FPGAs with 2006 and 233 I/O. It contains 20060 logic cells/elements. The total number of RAM bits is 294912. The EP1C20F324I7N operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 324-FBGA (19x19) package.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 35 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 015360-EP1C20F324I7N
Case / Package 324-FBGA (19x19)
Mounting SMD (SMT)
Number of I/O 233
Total RAM Bits 294912
Number of Logic Elements/Cells 20060
Number of LABs/CLBs 2006
Status Active
Manufacturer Altera
Categories Integrated Circuits
Supply Voltage - Operating 1.425 V to 1.575 V
Temperature Range - Operating -40°C to 100°C (TJ)
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP1C20F324I7N
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
EP1C20F324I7N Price

EP1C20F324I7N Datasheet
EP1C20F324I7N Application

EP1C20F324I7N Replacement
EP1C20F324I7N Pdf

EP1C20F324I7N Pinout
EP1C20F324I7N Image

EP1C20F324I7N Picture
EP1C20F324I7N In Stock

EP1C20F324I7N Distributor
EP1C20F324I7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
LDO Regulator Pos 3.3V 0.3A 3-Pin SOT-23
29
DIODE ZENER ARRAY 5.6V SOT23-3
4800
IC FPGA 34 I/O 48QFN / FPGA IGLOO nano Family 10K Gates 130nm Technology 1.2V/1.5V 48-Pin QFN EP Tray
11
OPERATIONAL AMPLIFIER
290
IC OPAMP GP 9SIP
28

Top Sellers