Search
Filters

EP1C3T100C8

IC FPGA 65 I/O 100TQFP
Manufacturer: Altera
rohs
Quantity
Price
Ext. Price
1+
€10.683
€9.615
Availability: 1 In Stock
The EP1C3T100C8, from Altera, is an embedded FPGAs with 291 and 65 I/O. It contains 2910 logic cells/elements. The total number of RAM bits is 59904. The EP1C3T100C8 operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 100-TQFP (14x14) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 291
Number of Logic Elements/Cells 2910
Total RAM Bits 59904
Number of I/O 65
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 100-TQFP (14x14)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 083315-EP1C3T100C8
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 291
Number of Logic Elements/Cells 2910
Total RAM Bits 59904
Number of I/O 65
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 100-TQFP (14x14)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 083315-EP1C3T100C8
EP1C3T100C8 Price

EP1C3T100C8 Datasheet
EP1C3T100C8 Application

EP1C3T100C8 Replacement
EP1C3T100C8 Pdf

EP1C3T100C8 Pinout
EP1C3T100C8 Image

EP1C3T100C8 Picture
EP1C3T100C8 In Stock

EP1C3T100C8 Distributor
EP1C3T100C8 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
CONN SIM CARD HINGED TYPE R/A
1090
Ultrafast Avalanche SMD Rectifier
1500
IC BUFFER 8OUTPUT DIFF 48-TSSOP
301
16-Bit, Single Channel DIGITAL-TO-ANALOG CONVERTER With Internal Reference and Parallel Interface
1688
LM5110 Dual 5A Compound Gate Driver with Negative Output Voltage Capability
1868
IC MCU 32BIT 1MB FLASH 337NFBGA
39
IC PWR-DIST SW 2CH CURR-LMT 8SON
5525