Search
Filters

EP1C3T100C8N

IC FPGA 65 I/O 100TQFP
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
10+
€6.625
€66.246
20+
€5.231
€104.610
55+
€4.707
€258.873
Availability: 1 In Stock
This product has a minimum quantity of 10
The EP1C3T100C8N, from Altera, is an embedded FPGAs with 291 and 65 I/O. It contains 2910 logic cells/elements. The total number of RAM bits is 59904. The EP1C3T100C8N operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 100-TQFP (14x14) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 291
Number of Logic Elements/Cells 2910
Total RAM Bits 59904
Number of I/O 65
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 100-TQFP (14x14)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015364-EP1C3T100C8N
Family Name EP1C3
Introduction Date February 22, 2005
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
M7A3P250-2VQG100I;  M7A3P250-1VQ100; M7A3P250-1VQG100; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 291
Number of Logic Elements/Cells 2910
Total RAM Bits 59904
Number of I/O 65
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 100-TQFP (14x14)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015364-EP1C3T100C8N
Family Name EP1C3
Introduction Date February 22, 2005
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
M7A3P250-2VQG100I;  M7A3P250-1VQ100; M7A3P250-1VQG100; 
EP1C3T100C8N Price

EP1C3T100C8N Datasheet
EP1C3T100C8N Application

EP1C3T100C8N Replacement
EP1C3T100C8N Pdf

EP1C3T100C8N Pinout
EP1C3T100C8N Image

EP1C3T100C8N Picture
EP1C3T100C8N In Stock

EP1C3T100C8N Distributor
EP1C3T100C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
OPTOISO 5.3KV 4CH DARLNG 16-DIP
283
3.0 A, 15 V, Step−Down Switching Regulator
100
CRYSTAL-CONTROLLED OSCILLATORS
3
CAP FILM 0.68UF 10% 1KVDC RADIAL
672640