Search
Filters

EP1C3T144C7

IC FPGA 104 I/O 144TQFP
Manufacturer: Altera
rohs
Availability: 1 In Stock
The EP1C3T144C7, from Altera, is an embedded FPGAs with 291 and 104 I/O. It contains 2910 logic cells/elements. The total number of RAM bits is 59904. The EP1C3T144C7 operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 144-TQFP (20x20) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 291
Number of Logic Elements/Cells 2910
Total RAM Bits 59904
Number of I/O 104
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-TQFP (20x20)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081024-EP1C3T144C7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 291
Number of Logic Elements/Cells 2910
Total RAM Bits 59904
Number of I/O 104
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-TQFP (20x20)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081024-EP1C3T144C7
EP1C3T144C7 Price

EP1C3T144C7 Datasheet
EP1C3T144C7 Application

EP1C3T144C7 Replacement
EP1C3T144C7 Pdf

EP1C3T144C7 Pinout
EP1C3T144C7 Image

EP1C3T144C7 Picture
EP1C3T144C7 In Stock

EP1C3T144C7 Distributor
EP1C3T144C7 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Quad Digitally Controlled Potentiometers (XDCP)
84
IC DAC STER/AUDIO D LP 32QFN
15355
TRANS PNP 80V 15A
263
FERRITE BEAD 30 OHM 0402 1LN
138
N-Channel MOSFET 600V, 8A, 1.0(ohm)
5999
IC MCU 16BIT 32KB FLASH 40VQFN
31
IC PCI EXPRESS SWITCH
8