Search
Filters

EP1C4F324C8N

IC FPGA 249 I/O 324FBGA
Manufacturer: Altera
rohs
Quantity
Price
Ext. Price
3+
€19.364
€58.091
6+
€16.459
€98.755
21+
€13.071
€274.485
Availability: 1 In Stock
This product has a minimum quantity of 3
The EP1C4F324C8N, from Altera, is an embedded FPGAs with 400 and 249 I/O. It contains 4000 logic cells/elements. The total number of RAM bits is 78336. The EP1C4F324C8N operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 324-FBGA (19x19) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 400
Number of Logic Elements/Cells 4000
Total RAM Bits 78336
Number of I/O 249
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 324-FBGA (19x19)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015370-EP1C4F324C8N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 400
Number of Logic Elements/Cells 4000
Total RAM Bits 78336
Number of I/O 249
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 324-FBGA (19x19)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015370-EP1C4F324C8N
EP1C4F324C8N Price

EP1C4F324C8N Datasheet
EP1C4F324C8N Application

EP1C4F324C8N Replacement
EP1C4F324C8N Pdf

EP1C4F324C8N Pinout
EP1C4F324C8N Image

EP1C4F324C8N Picture
EP1C4F324C8N In Stock

EP1C4F324C8N Distributor
EP1C4F324C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC REG CTRLR FLYBACK 8SOIC
5000
IC SERIALIZER 24BIT RGB 49-UFBGA
2400
MOSFET N-CH 30V 11.5A SO-8FL
383
VHF variable capacitance double diode
145974
Quad LVDS Line Receivers with Integrated Termination
3
IC REG SWTCHD CAP INV 60MA SOT23
7400
IC CPLD 144MC 5NS 144TQFP
140