Search
Filters

EP1C6F256C6N

IC FPGA 185 I/O 256FBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
The EP1C6F256C6N, from Altera, is an embedded FPGAs with 598 and 185 I/O. It contains 5980 logic cells/elements. The total number of RAM bits is 92160. The EP1C6F256C6N operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 256-FBGA (17x17) package.
Quantity
Price
Ext. Price
2+
€25.672
€51.344
5+
€19.255
€96.273
15+
€17.329
€259.935
Availability: 300 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 2 pcs
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 598
Number of Logic Elements/Cells 5980
Total RAM Bits 92160
Number of I/O 185
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-FBGA (17x17)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015374-EP1C6F256C6N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 598
Number of Logic Elements/Cells 5980
Total RAM Bits 92160
Number of I/O 185
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-FBGA (17x17)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015374-EP1C6F256C6N
EP1C6F256C6N Price

EP1C6F256C6N Datasheet
EP1C6F256C6N Application

EP1C6F256C6N Replacement
EP1C6F256C6N Pdf

EP1C6F256C6N Pinout
EP1C6F256C6N Image

EP1C6F256C6N Picture
EP1C6F256C6N In Stock

EP1C6F256C6N Distributor
EP1C6F256C6N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
FUSE BOARD MOUNT 1.25A 63VAC/VDC
7290
IC REG CTRLR FLYBACK 16TSSOP
1244
True +3.0V to +5.5V RS-232 Transceivers
1827
CAP CER 0.1UF 50V X7R 0805
4376
AUTOMOTIVE MOSFET
1000
IC REGIST BUFF 25BIT DDR2 96-BGA
28000
IC TXRX6/10 RS-232 12V 38TSSOP
3829