Search
Filters

EP1C6Q240C8N

Part No : EP1C6Q240C8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 185 I/O 240QFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
3+
€16.919
€50.757
7+
€14.316
€100.214
10+
€13.883
€138.825
14+
€13.449
€188.282
18+
€13.015
€234.268
24+
€11.714
€281.124
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 13,388 pieces can ship immediately
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 598
Number of Logic Elements/Cells 5980
Total RAM Bits 92160
Number of I/O 185
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 240-PQFP (32x32)
Win Source Part Number 015378-EP1C6Q240C8N
Family Name EP1C6
Introduction Date February 22, 2005
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
XCV50E-7PQG240C; XCV100E-8PQG240C; XCV200E-6PQ240I; 

The EP1C6Q240C8N, from Altera, is an embedded FPGAs with 598 and 185 I/O. It contains 5980 logic cells/elements. The total number of RAM bits is 92160. The EP1C6Q240C8N operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 240-PQFP (32x32) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 598
Number of Logic Elements/Cells 5980
Total RAM Bits 92160
Number of I/O 185
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 240-PQFP (32x32)
Win Source Part Number 015378-EP1C6Q240C8N
Family Name EP1C6
Introduction Date February 22, 2005
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
XCV50E-7PQG240C; XCV100E-8PQG240C; XCV200E-6PQ240I; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP1C6Q240C8N
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
EP1C6Q240C8N Price

EP1C6Q240C8N Datasheet
EP1C6Q240C8N Application

EP1C6Q240C8N Replacement
EP1C6Q240C8N Pdf

EP1C6Q240C8N Pinout
EP1C6Q240C8N Image

EP1C6Q240C8N Picture
EP1C6Q240C8N In Stock

EP1C6Q240C8N Distributor
EP1C6Q240C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC RMS/DC CONV PRECISION 14-CDIP
144
CMOS uP-COMPATIBLE 8-BIT, 8-CHANNEL DAS
DIODE ZENER 10V 500MW MICROMELF
188
TRANS 30V 2A 6HUSON
17100

Top Sellers