Search
Filters

EP1C6Q240I7N

Part No : EP1C6Q240I7N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 185 I/O 240QFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
$30.303
$60.606
4+
$25.641
$102.564
7+
$24.864
$174.048
9+
$24.087
$216.783
11+
$23.310
$256.410
15+
$20.979
$314.685
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,000 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of I/O 185
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 240-PQFP (32x32)
Win Source Part Number 084940-EP1C6Q240I7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Total RAM Bits 92160
Number of Logic Elements/Cells 5980
Number of LABs/CLBs 598

The EP1C6Q240I7N, from Altera, is an embedded FPGAs with 598 and 185 I/O. It contains 5980 logic cells/elements. The total number of RAM bits is 92160. The EP1C6Q240I7N operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 240-PQFP (32x32) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of I/O 185
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 240-PQFP (32x32)
Win Source Part Number 084940-EP1C6Q240I7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Total RAM Bits 92160
Number of Logic Elements/Cells 5980
Number of LABs/CLBs 598
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP1C6Q240I7N
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
EP1C6Q240I7N Price

EP1C6Q240I7N Datasheet
EP1C6Q240I7N Application

EP1C6Q240I7N Replacement
EP1C6Q240I7N Pdf

EP1C6Q240I7N Pinout
EP1C6Q240I7N Image

EP1C6Q240I7N Picture
EP1C6Q240I7N In Stock

EP1C6Q240I7N Distributor
EP1C6Q240I7N Embedded - FPGAs(Field Programmable GateArray)

Top Sellers