Search
Filters

EP1K100FC256-1N

IC FPGA 186 I/O 256FBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
The EP1K100FC256-1N, from Altera, is an embedded FPGAs with 624 and 186 I/O. It contains 4992 logic cells/elements. The total number of RAM bits is 49152. The EP1K100FC256-1N operates with a 2.375 V to 2.625 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 256-FBGA (17x17) package.
Quantity
Price
Ext. Price
1+
€54.386
€54.386
20+
€50.964
€1,019.272
100+
€47.592
€4,759.240
Availability: 1 In Stock
Not enough quantity? Need immediate assistance?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 624
Number of Logic Elements/Cells 4992
Total RAM Bits 49152
Number of I/O 186
Number of Gates 257000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 256-FBGA (17x17)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084628-EP1K100FC256-1N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 624
Number of Logic Elements/Cells 4992
Total RAM Bits 49152
Number of I/O 186
Number of Gates 257000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 256-FBGA (17x17)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084628-EP1K100FC256-1N
EP1K100FC256-1N Price

EP1K100FC256-1N Datasheet
EP1K100FC256-1N Application

EP1K100FC256-1N Replacement
EP1K100FC256-1N Pdf

EP1K100FC256-1N Pinout
EP1K100FC256-1N Image

EP1K100FC256-1N Picture
EP1K100FC256-1N In Stock

EP1K100FC256-1N Distributor
EP1K100FC256-1N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
RELAY OPTO AC/DC 400V 120MA 6SMD
1283
N-Channel 40-V (D-S), 175℃ MOSFET
7500
IC REG LDO 3.6V 0.15A SOT23-5
23000
13341