Search
Filters

EP1K100QC208-3N

Part No : EP1K100QC208-3N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 147 I/O 208QFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
€42.287
€84.573
3+
€35.781
€107.344
4+
€34.697
€138.787
6+
€33.612
€201.674
7+
€32.529
€227.701
10+
€29.275
€292.752
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,212 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 624
Number of Logic Elements/Cells 4992
Total RAM Bits 49152
Number of I/O 147
Number of Gates 257000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 208-PQFP (28x28)
Win Source Part Number 015387-EP1K100QC208-3N
Family Name EP1K100
Introduction Date March 24, 2000
ECCN 3A991
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
APA600-CQ208B; APA300-PQ208ES;  APA300-PQ208PP; 
The EP1K100QC208-3N, from Altera, is an embedded FPGAs with 624 and 147 I/O. It contains 4992 logic cells/elements. The total number of RAM bits is 49152. The EP1K100QC208-3N operates with a 2.375 V to 2.625 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 208-PQFP (28x28) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 624
Number of Logic Elements/Cells 4992
Total RAM Bits 49152
Number of I/O 147
Number of Gates 257000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 208-PQFP (28x28)
Win Source Part Number 015387-EP1K100QC208-3N
Family Name EP1K100
Introduction Date March 24, 2000
ECCN 3A991
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
APA600-CQ208B; APA300-PQ208ES;  APA300-PQ208PP; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP1K100QC208-3N
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
EP1K100QC208-3N Price

EP1K100QC208-3N Datasheet
EP1K100QC208-3N Application

EP1K100QC208-3N Replacement
EP1K100QC208-3N Pdf

EP1K100QC208-3N Pinout
EP1K100QC208-3N Image

EP1K100QC208-3N Picture
EP1K100QC208-3N In Stock

EP1K100QC208-3N Distributor
EP1K100QC208-3N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Octal bus transceiver/register; 3-state
74
IC MPU I.MX31 532MHZ 457MAPBGA
22
MMIC PRESCALER 18GHZ 16LFCSP
IC REG LDO 1.8V 0.6A SOT223
2500
DIODE SCHOTTKY 1200V 2A TO220-2
261
Triple non-inverting Schmitt trigger with 5 V tolerant input
26
DIODE SCHOTTKY 20V 1A SOT23
6892