Search
Filters

EP1K100QI208-2N

Part No : EP1K100QI208-2N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 147 I/O 208QFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
$38.544
$77.088
4+
$32.614
$130.456
5+
$31.626
$158.130
7+
$30.637
$214.459
9+
$29.649
$266.841
12+
$26.684
$320.208
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 15 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 624
Number of Logic Elements/Cells 4992
Total RAM Bits 49152
Number of I/O 147
Number of Gates 257000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-PQFP (28x28)
Win Source Part Number 084721-EP1K100QI208-2N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
The EP1K100QI208-2N, from Altera, is an embedded FPGAs with 624 and 147 I/O. It contains 4992 logic cells/elements. The total number of RAM bits is 49152. The EP1K100QI208-2N operates with a 2.375 V to 2.625 V voltage supply within a specified temperature range of -40°C to 85°C (TA). It is available in a 208-PQFP (28x28) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 624
Number of Logic Elements/Cells 4992
Total RAM Bits 49152
Number of I/O 147
Number of Gates 257000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-PQFP (28x28)
Win Source Part Number 084721-EP1K100QI208-2N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP1K100QI208-2N
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
EP1K100QI208-2N Price

EP1K100QI208-2N Datasheet
EP1K100QI208-2N Application

EP1K100QI208-2N Replacement
EP1K100QI208-2N Pdf

EP1K100QI208-2N Pinout
EP1K100QI208-2N Image

EP1K100QI208-2N Picture
EP1K100QI208-2N In Stock

EP1K100QI208-2N Distributor
EP1K100QI208-2N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
CONN D-SUB RCPT 9POS R/A SOLDER
32
DIODE ZENER 1.25W DO214AC
3789
IC REG LDO 5V 1A SOT223-3
13
2457.6, 1228.8, and 614.4 Mbps CPRI SerDes with Auto RE Sync and Precision Delay Calibration Measurement
18
DIODE SCHOTTKY 100V 2A DO214AC
500
3.0 AMPS. Surface Mount Low VF Schottky Barrier Rectifiers
2400
CAP ALUM 330UF 20% 63V RADIAL
400

Top Sellers