Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

EP1K10TC100-3N

Part No :
EP1K10TC100-3N
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 66 I/O 100TQFP
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
1+
$56.3970
$56.397
3+
$46.9530
$140.859
4+
$45.6040
$182.416
5+
$44.2540
$221.270
6+
$42.9050
$257.430
8+
$38.8580
$310.864
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 120 pieces
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
Fake Threat In the Open Market 53 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 015389-EP1K10TC100-3N
Case / Package 100-TQFP (14x14)
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Supply Voltage - Operating 2.375 V to 2.625 V
Number of Gates 56000
Number of I/O 66
Total RAM Bits 12288
Number of Logic Elements/Cells 576
Number of LABs/CLBs 72
Status Obsolete(EOL)
Manufacturer Altera
Categories Integrated Circuits
The EP1K10TC100-3N, from Altera, is an embedded FPGAs with 72 and 66 I/O. It contains 576 logic cells/elements. The total number of RAM bits is 12288. The EP1K10TC100-3N operates with a 2.375 V to 2.625 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 100-TQFP (14x14) package.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 53 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 015389-EP1K10TC100-3N
Case / Package 100-TQFP (14x14)
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Supply Voltage - Operating 2.375 V to 2.625 V
Number of Gates 56000
Number of I/O 66
Total RAM Bits 12288
Number of Logic Elements/Cells 576
Number of LABs/CLBs 72
Status Obsolete(EOL)
Manufacturer Altera
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP1K10TC100-3N
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
EP1K10TC100-3N Price

EP1K10TC100-3N Datasheet
EP1K10TC100-3N Application

EP1K10TC100-3N Replacement
EP1K10TC100-3N Pdf

EP1K10TC100-3N Pinout
EP1K10TC100-3N Image

EP1K10TC100-3N Picture
EP1K10TC100-3N In Stock

EP1K10TC100-3N Distributor
EP1K10TC100-3N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC 4.55V PROCESSOR MON 8-SOIC
445
IC MOTOR DRIVER PAR 20POWERSO
74
MEMS motion sensor 3-axis - ±2g/±8g smart digital output “piccolo” accelerometer
HIGH-PRECISION VOLTAGE REGULATOR
830
IC VREF SERIES 2.5V SOT23-5
1464
4.9GHz to 5.85GHz 802.11a/n/ac WiFi Front End Module
67

Top Sellers