Search
Filters

EP1K30QC208-1N

IC FPGA 147 I/O 208QFP
Manufacturer: Altera
rohs
Quantity
Price
Ext. Price
2+
$28.529
$57.058
5+
$22.523
$112.615
15+
$20.271
$304.065
Availability: 1 In Stock
This product has a minimum quantity of 2
The EP1K30QC208-1N, from Altera, is an embedded FPGAs with 216 and 147 I/O. It contains 1728 logic cells/elements. The total number of RAM bits is 24576. The EP1K30QC208-1N operates with a 2.375 V to 2.625 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 208-PQFP (28x28) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 216
Number of Logic Elements/Cells 1728
Total RAM Bits 24576
Number of I/O 147
Number of Gates 119000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 208-PQFP (28x28)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203664-EP1K30QC208-1N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 216
Number of Logic Elements/Cells 1728
Total RAM Bits 24576
Number of I/O 147
Number of Gates 119000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 208-PQFP (28x28)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203664-EP1K30QC208-1N
EP1K30QC208-1N Price

EP1K30QC208-1N Datasheet
EP1K30QC208-1N Application

EP1K30QC208-1N Replacement
EP1K30QC208-1N Pdf

EP1K30QC208-1N Pinout
EP1K30QC208-1N Image

EP1K30QC208-1N Picture
EP1K30QC208-1N In Stock

EP1K30QC208-1N Distributor
EP1K30QC208-1N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
RELAY GENERAL PURPOSE DPDT 1A 5V
744
IC REG CTRLR DL BUCK PWM 56QFN
2881
PWM Current−Mode Controller for Free−Running Quasi−Resonant Operation
15
IC HEX INVERTER 14SO
14611
Schottky barrier diode
9316
FIXED IND 15NH 240MA 600 MOHM
161200
IC OPAMP GP 3MHZ RRO 8VSSOP
3239
IC OSC PROG TIMER 5MHZ 16DIP
394