Search
Filters

EP1K30QC208-2

IC FPGA 147 I/O 208QFP
Manufacturer: Altera
Rated 5/5 based on 1 customer reviews
Availability: 90 In Stock
The EP1K30QC208-2, from Altera, is an embedded FPGAs with 216 and 147 I/O. It contains 1728 logic cells/elements. The total number of RAM bits is 24576. The EP1K30QC208-2 operates with a 2.375 V to 2.625 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 208-PQFP (28x28) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 216
Number of Logic Elements/Cells 1728
Total RAM Bits 24576
Number of I/O 147
Number of Gates 119000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 208-PQFP (28x28)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 143998-EP1K30QC208-2
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 216
Number of Logic Elements/Cells 1728
Total RAM Bits 24576
Number of I/O 147
Number of Gates 119000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 208-PQFP (28x28)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 143998-EP1K30QC208-2
EP1K30QC208-2 Price

EP1K30QC208-2 Datasheet
EP1K30QC208-2 Application

EP1K30QC208-2 Replacement
EP1K30QC208-2 Pdf

EP1K30QC208-2 Pinout
EP1K30QC208-2 Image

EP1K30QC208-2 Picture
EP1K30QC208-2 In Stock

EP1K30QC208-2 Distributor
EP1K30QC208-2 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC EEPROM 4KBIT 2MHZ 8SOIC
694
Integrated 3-Port 10/100 Managed Switch with PHYs
5
IC OPAMP GP 1MHZ 8MICROSMD
2490
IC REG BUCK PROG 1.1A 12WLCSP
21000
IC LIU E3/DS3/STS-1 4CH 144LQFP
181
Dual Operational Amplifier
202
N-Channel Logic Level Enhancement Mode Field Effect Transistor
700
IC DSP 32BIT 600MHZ 297-BGA
1878