Search
Filters

EP1K30TC144-3

Part No :
EP1K30TC144-3
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 102 I/O 144TQFP
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
2+
€29.937
€59.874
4+
€25.332
€101.327
6+
€24.564
€147.385
8+
€23.797
€190.374
10+
€23.029
€230.292
14+
€20.726
€290.160
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 44 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 143079-EP1K30TC144-3
Case / Package 144-TQFP (20x20)
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Supply Voltage - Operating 2.375 V to 2.625 V
Number of Gates 119000
Number of I/O 102
Total RAM Bits 24576
Number of Logic Elements/Cells 1728
Number of LABs/CLBs 216
Status Obsolete(EOL)
Manufacturer Altera
Categories Integrated Circuits
The EP1K30TC144-3, from Altera, is an embedded FPGAs with 216 and 102 I/O. It contains 1728 logic cells/elements. The total number of RAM bits is 24576. The EP1K30TC144-3 operates with a 2.375 V to 2.625 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 144-TQFP (20x20) package.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 44 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 143079-EP1K30TC144-3
Case / Package 144-TQFP (20x20)
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Supply Voltage - Operating 2.375 V to 2.625 V
Number of Gates 119000
Number of I/O 102
Total RAM Bits 24576
Number of Logic Elements/Cells 1728
Number of LABs/CLBs 216
Status Obsolete(EOL)
Manufacturer Altera
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP1K30TC144-3
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
EP1K30TC144-3 Price

EP1K30TC144-3 Datasheet
EP1K30TC144-3 Application

EP1K30TC144-3 Replacement
EP1K30TC144-3 Pdf

EP1K30TC144-3 Pinout
EP1K30TC144-3 Image

EP1K30TC144-3 Picture
EP1K30TC144-3 In Stock

EP1K30TC144-3 Distributor
EP1K30TC144-3 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
MOSFET N/P-CH 20V SC70-6
20967
OPTOISO 4.17KV TRANS W/BASE 6SMD
800
IC VOLT DETECTOR 4.5V SC-82AB
416
IC REG LDO 3.3V 0.5A TO220-3
1683
456.00 MHz SAW Filter
5
IC TXRX RS232/422/485 20SOIC W / Single Transmitter/Receiver RS-232/RS-422/RS-485 20-Pin SOIC W T/R
218
IC SWITCH QUAD SPST 16SSOP
23

Top Sellers