Search
Filters

EP1K30TC144-3N

IC FPGA 102 I/O 144TQFP
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
The EP1K30TC144-3N, from Altera, is an embedded FPGAs with 216 and 102 I/O. It contains 1728 logic cells/elements. The total number of RAM bits is 24576. The EP1K30TC144-3N operates with a 2.375 V to 2.625 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 144-TQFP (20x20) package.
Quantity
Price
Ext. Price
2+
€27.479
€54.957
4+
€21.694
€86.777
15+
€19.525
€292.869
Availability: 16,276 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 2 pcs
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 216
Number of Logic Elements/Cells 1728
Total RAM Bits 24576
Number of I/O 102
Number of Gates 119000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 144-TQFP (20x20)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 085238-EP1K30TC144-3N
Family Name EP1K30
Introduction Date March 24, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
XCV50-4TQG144C0641;  APA150-TQ144I; XCV50-4TQ144CES; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 216
Number of Logic Elements/Cells 1728
Total RAM Bits 24576
Number of I/O 102
Number of Gates 119000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 144-TQFP (20x20)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 085238-EP1K30TC144-3N
Family Name EP1K30
Introduction Date March 24, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
XCV50-4TQG144C0641;  APA150-TQ144I; XCV50-4TQ144CES; 
EP1K30TC144-3N Price

EP1K30TC144-3N Datasheet
EP1K30TC144-3N Application

EP1K30TC144-3N Replacement
EP1K30TC144-3N Pdf

EP1K30TC144-3N Pinout
EP1K30TC144-3N Image

EP1K30TC144-3N Picture
EP1K30TC144-3N In Stock

EP1K30TC144-3N Distributor
EP1K30TC144-3N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator
1238
CAP TANT POLY 330UF 6.3V 2917
275
IC GATE NAND 1CH 2-INP USV
3000
FIXED IND 150NH 150MA 450 MOHM
8000
L-BAND DPDT MMIC SWITCH
30
IC REG ISOLATED 12V 167MA 7DIP
508
PushPot O Potentiometer (Push Button Controlled)
3
IC OPAMP VGA 500MHZ 14TSSOP
749