Search
Filters

EP1K50FC484-3

IC FPGA 249 I/O 484FBGA
Manufacturer: Altera
Availability: 1 In Stock
The EP1K50FC484-3, from Altera, is an embedded FPGAs with 360 and 249 I/O. It contains 2880 logic cells/elements. The total number of RAM bits is 40960. The EP1K50FC484-3 operates with a 2.375 V to 2.625 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 484-FBGA (23x23) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 360
Number of Logic Elements/Cells 2880
Total RAM Bits 40960
Number of I/O 249
Number of Gates 199000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 484-FBGA (23x23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 130713-EP1K50FC484-3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 360
Number of Logic Elements/Cells 2880
Total RAM Bits 40960
Number of I/O 249
Number of Gates 199000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 484-FBGA (23x23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 130713-EP1K50FC484-3
EP1K50FC484-3 Price

EP1K50FC484-3 Datasheet
EP1K50FC484-3 Application

EP1K50FC484-3 Replacement
EP1K50FC484-3 Pdf

EP1K50FC484-3 Pinout
EP1K50FC484-3 Image

EP1K50FC484-3 Picture
EP1K50FC484-3 In Stock

EP1K50FC484-3 Distributor
EP1K50FC484-3 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Bluetooth and Dual-Mode Controller
10
IC FLASH 16MBIT 104MHZ 8SOIC
1960
8-bit I2C and SMBus I/O port with interrupt
6388
Three-Terminal Low Current Positive Voltage Regulators
37251