Search
Filters

EP1K50QC208-2N

Part No : EP1K50QC208-2N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 147 I/O 208QFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
$39.636
$79.272
3+
$33.538
$100.614
5+
$32.522
$162.610
7+
$31.506
$220.542
9+
$30.490
$274.410
11+
$27.441
$301.851
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 360
Number of Logic Elements/Cells 2880
Total RAM Bits 40960
Number of I/O 147
Number of Gates 199000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 208-PQFP (28x28)
Win Source Part Number 015398-EP1K50QC208-2N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
The EP1K50QC208-2N, from Altera, is an embedded FPGAs with 360 and 147 I/O. It contains 2880 logic cells/elements. The total number of RAM bits is 40960. The EP1K50QC208-2N operates with a 2.375 V to 2.625 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 208-PQFP (28x28) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 360
Number of Logic Elements/Cells 2880
Total RAM Bits 40960
Number of I/O 147
Number of Gates 199000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 208-PQFP (28x28)
Win Source Part Number 015398-EP1K50QC208-2N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP1K50QC208-2N
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
EP1K50QC208-2N Price

EP1K50QC208-2N Datasheet
EP1K50QC208-2N Application

EP1K50QC208-2N Replacement
EP1K50QC208-2N Pdf

EP1K50QC208-2N Pinout
EP1K50QC208-2N Image

EP1K50QC208-2N Picture
EP1K50QC208-2N In Stock

EP1K50QC208-2N Distributor
EP1K50QC208-2N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
LED RED CLEAR 5MM ROUND T/H
260
IC RECLOCKER UHD 12.5GBS 24WQFN
25
MOSFET N-CH 30V 49A SO8FL / Power MOSFET
1196
Complementary 20-V (D-S) MOSFET
97
RES SMD 1K OHM 5% 1W 2512
400
TRANS PREBIAS NPN/PNP 6TSSOP
IC TXRX RS232/RS485/EIA562 24DIP
N-Channel Enhancement Mode MOSFET
300
LED Boost Driver with PWM | IC LED DRIVER RGLTR DIM 6UDFN
299

Top Sellers