We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

EP1K50QI208-2N

Part No : EP1K50QI208-2N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 147 I/O 208QFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
€130.469
€130.469
2+
€126.259
€252.518
3+
€113.633
€340.899
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 360
Number of Logic Elements/Cells 2880
Total RAM Bits 40960
Number of I/O 147
Number of Gates 199000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-PQFP (28x28)
Win Source Part Number 083263-EP1K50QI208-2N
Family Name EP1K50
Introduction Date March 24, 2000
ECCN 3A991
Country of Origin Philippines
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
APA450-1PQG208I;  APA450-PQ208ES;  APA450-PQG208PP; 

The EP1K50QI208-2N, from Altera, is an embedded FPGAs with 360 and 147 I/O. It contains 2880 logic cells/elements. The total number of RAM bits is 40960. The EP1K50QI208-2N operates with a 2.375 V to 2.625 V voltage supply within a specified temperature range of -40°C to 85°C (TA). It is available in a 208-PQFP (28x28) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 360
Number of Logic Elements/Cells 2880
Total RAM Bits 40960
Number of I/O 147
Number of Gates 199000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-PQFP (28x28)
Win Source Part Number 083263-EP1K50QI208-2N
Family Name EP1K50
Introduction Date March 24, 2000
ECCN 3A991
Country of Origin Philippines
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
APA450-1PQG208I;  APA450-PQ208ES;  APA450-PQG208PP; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP1K50QI208-2N
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
EP1K50QI208-2N Price

EP1K50QI208-2N Datasheet
EP1K50QI208-2N Application

EP1K50QI208-2N Replacement
EP1K50QI208-2N Pdf

EP1K50QI208-2N Pinout
EP1K50QI208-2N Image

EP1K50QI208-2N Picture
EP1K50QI208-2N In Stock

EP1K50QI208-2N Distributor
EP1K50QI208-2N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
MULTIRATE 10-GBPS TRANSCEIVER WI
96
MOSFET N-CH 150V 104A TO220AB
248
Cellular Phone Power Management Unit
34
TVS DIODE 9.4VWM 15.6VC AXIAL
800
256Mb E-die SDRAM Specification 54 TSOP-II with Pb-Free (RoHS compliant)
2.7- to 6.5-V Input Voltage, 3-A/2-A/2-A Output Current Triple Synchronous Step-Down Converter | IC REG BCK ADJ 3A/2A TRPL 32VQFN
1132
ISDN S/T CONTROLLER
46
IC ADC 20-BIT 10/80SPS 16-TSSOP
3