Search
Filters

EP1K50TI144-2N

IC FPGA 102 I/O 144TQFP
Manufacturer: Altera
rohs
Quantity
Price
Ext. Price
1+
€162.163
€162.163
2+
€145.947
€291.893
Availability: 525 In Stock

The EP1K50TI144-2N, from Altera, is an embedded FPGAs with 360 and 102 I/O. It contains 2880 logic cells/elements. The total number of RAM bits is 40960. The EP1K50TI144-2N operates with a 2.375 V to 2.625 V voltage supply within a specified temperature range of -40°C to 85°C (TA). It is available in a 144-TQFP (20x20) package.

Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 360
Number of Logic Elements/Cells 2880
Total RAM Bits 40960
Number of I/O 102
Number of Gates 199000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-TQFP (20x20)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 040155-EP1K50TI144-2N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 360
Number of Logic Elements/Cells 2880
Total RAM Bits 40960
Number of I/O 102
Number of Gates 199000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-TQFP (20x20)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 040155-EP1K50TI144-2N
EP1K50TI144-2N Price

EP1K50TI144-2N Datasheet
EP1K50TI144-2N Application

EP1K50TI144-2N Replacement
EP1K50TI144-2N Pdf

EP1K50TI144-2N Pinout
EP1K50TI144-2N Image

EP1K50TI144-2N Picture
EP1K50TI144-2N In Stock

EP1K50TI144-2N Distributor
EP1K50TI144-2N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
RF / IR Encoder / Decoder Chipset RF Evaluation Boards
52
FIXED IND 220UH 430MA 830 MOHM
270
NextPower 25 V & 30 V MOSFETs in LFPAK(Power-SO8)
588
IC OPAMP GP 3MHZ RRO US8
30
4 Megabit (512 K x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
3